The BLH156K601B012 is a DC link capacitor designed for harsh environments, rated for 600 Vdc and 15 µF, with a capacitance tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and is AEC-Q200 qualified. The part has two leads, is 42.5 mm long, 18 mm high, and 24 mm thick, with a terminal pitch of 37.5 mm. It supports a maximum ripple current of 12 A at 70 °C and operates from -40 °C to 105 °C, with voltage derating above 85 °C. It survives 1,500 hours at 85 °C and 85% relative humidity under rated voltage, and has an expected life of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 15µF 600V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
15µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K601B012 | 2002-BLH156K601B012 | BLH156K601B012 | 338-BLH156K601B012-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |