BLH186K901B094 is a DC link capacitor rated for 900 Vdc, with a capacitance of 18 µF, ±10% tolerance, and a maximum rms current of 12 A at 10 kHz. It features a 4-lead configuration, measures 42.5 mm in length, 44 mm in height, 24 mm in thickness, and has a lead pitch of 10.2 mm. The capacitor is qualified to AEC-Q200 standards, operates from -40 °C to 105 °C, and is rated for 1500 hours at 85 °C / 85% RH with rated voltage applied. Its case and resin are UL94V-0 rated, with tin-plated copper terminals, and it meets IEC 61071. Thermal resistance is 9.3 °C/W at 70 °C hot spot, with an ESL of 30 nH and ESR of 7.5 mΩ at 10 kHz.
Power Film Dc Applications / Dc Link Capacitors / Box
18µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 18µF 900V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH186K901B094 | 338-BLH186K901B094-ND | BLH186K901B094 | 2002-BLH186K901B094 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 18 microF | 18 microF | 18 microF |