The BLH306K551B094 is a DC link capacitor rated for 550 Vdc with a capacitance of 30 µF, designed for harsh environments and AEC-Q200 qualified. It features a plastic UL94V-0 case, tin-plated copper terminals, and operates over a temperature range of -40 °C to 105 °C with voltage derating above 85 °C. The part has a typical ESR of 6 mΩ at 10 kHz, a ripple current rating of 16 A at 70 °C, and dimensions of 42.5 mm in length, 44 mm in height, 24 mm in thickness, and 10.2 mm lead pitch. It meets IEC 61071 standards and is rated for 1,500 hours under 85 °C/85% RH at rated voltage, with a life expectancy of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
30µF Film Capacitor 550V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 30µF 550V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K551B094 | 338-BLH306K551B094-ND | 2002-BLH306K551B094 | BLH306K551B094 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |