Richardson RFPD Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2 3 4
Product Name Notes
.025 [0.64] Centerline Matched Impedance Connector (MICTOR)
.050 x .100 AMPMODU System 50
.100 AMPMODU Headers, Housings & Contacts
.100"" AMPMODU Headers
.100"" AMPMODU Receptacles
.163"" Centerline, 600 V, 9.5 A max. Header
.200"" Centerline, 250 V, 13 A max. Header
.4mm, .5mm, .6mm, .8mm, Fine Pitch, Surface Mount, Stacking Bd-to-Bd Connectors
0.025 Series and Hybrid Connectors and Contacts
0.8mm AMPMODU Micro Interconnect
0.8mm Free Height
1 mm Free Height (IEEE 1386)
1.27 [.050] Series I, HD, FH and J Connectors
1.5mm AMP Mini CT
12 System 50 Header DRRA SHRD
16 MODII HDR DR SFMT B/A T&R
1mm Free Height (IEEE 1386)
2mm AMP CT
2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM)
4.2mm & 4.4mm Centerline, 600 V, 9 A max. Dual Action Header
50 Ohms, MCRF, PCB Vertical Jack Receptacle, SMT, 1.25mm Mounted Height
50 Ohms, MCX Vertical Surface Mount Jack Receptacle, Body Gold (Au) Plated
50 Ohms, MMCX Jack, Vertical PCB Surface Mount
50 Ohms, MMCX Right-Angle PCB, Jack Receptacle, Gold (Au) Plating per Commercial Requirements, Tray
50 Ohms, MMCX Vertical Jack, PCB, Brass and Gold Per Commercial Requirements, Bulk
50 Ohms, Precision Test Connector, 2.92mm PCB Jack, Field Replaceable, 2 Hole Flange, with 2 Screws 4.76mm, PCB Thickness 0.76-2.44mm
50 Ohms, SMA PCB Jack Receptacle, Through Hole
50 Ohms, SMA Right-Angle PCB Jack Receptacle
50 Ohms, SMB Right-Angle PCB Jack Receptacle
50 Ohms, SMP Surface Mount Plug, Limited Detent
50 Ohms, SMP Vertical PCB Plug, Limited Detent
75 Ohm Screw-On Right Angle Male P.C. Board Receptacles
75 Ohm Screw-On Straight Male P.C. Board Receptacles
75 Ohms, F Right-Angle Printed Circuit Board Jack Receptacle
AMP-DUAC 4POS Right Angle Header
AMP-HDI (Four Beam) & TBC (Twin Beam) Connectors
AMPLIMITE Subminiature D Connectors
AMPMODU II Pin Header Single Row
ASSY 240 FBD 2.67 TL 30 AU SN
Assy, Amplimite, Plug, 11C1 Low Profile, Size 2, Series 109
BNC Connector
BNC P.C. Mount Receptacle Jack (Three Posts)
BNC RF Connectors
BNC Right Angle PCB Jack Surface Mount 50 Ohm
BNC Right Angle PCB Jack Surface Mount 75 Ohm Bulkhead
BNC Right Angle SHLD PCB SKT 75 Ohm Nickel Plate
BNC Straight PCB Jack Surface Mount 50 Ohm
BNC Straight PCB Jack Surface Mount 75 Ohm Bulkhead
Compression Coax Board-to-Board
Connector Assembly, SEC II Power
D-Sub H/D 15Recpt, 30"", 3.18mm
D-Sub Stacked 9p rcpt over 9p Plug, G/F
DDR 2 SMT ASS'Y 240P (WITH BOSS)
DVI Receptacles
Dynamic Series Connectors
Economy Power Connectors Header
F Series and G Series RF Connectors
FPC (Flexible Printed Circuit) Connectors
HD BNC STR Jack PCB Through Hole 3 Legs Receptacle
High Performance Interconnects (HPI)
Jack Assembly, Action Pin, SMA
Jack Assembly. Straight PC Mount. Non-Magnetic MMCX (Lead length = 1.73 mm)
Jack Assembly. Straight PC Mount. Non-Magnetic MMCX (Lead length = 2.92 mm)
Jack Assembly. Surface Mount END Launch. Non-Magnetic MMCX. Order stock parts…
Jack Assembly. Surface Mount END Launch. Non-Magnetic MMCX. Tape and Reel (1,000 pcs/reel).
Johnson® Stainless Steel SMA Connectors meet or exceed the performance requirements of MIL-PRF-39012. All designs are based on 50 ohm system impedance per MIL-STD-348, and operate at frequencies up to...
M-ZIF Wire-to-Board Connectors
MCX (OSX) RF Connectors
MCX 75 Ohm PC Mount Right Angle Jack Receptacle.
MCX 75 Ohm PC Mount Straight Plug Receptacle.
MCX 75 Ohm Straight End Launch Jack Receptacle.
MCX 75 Ohm Straight Jack Receptacle - Surface Mount.
MCX Non-Magnetic End Launch Jack Receptacle - Round Contact.
MCX Non-Magnetic Right Angle PC Mount Jack Receptacle.
MCX Non-Magnetic Straight PC Mount Jack Receptacle.
MCX Straight End Launch Jack Receptacle - Round Contact.
MCX Straight PC Mount Jack Receptacle - .100"" Layout.
MCX Straight PC Mount Jack Receptacle.
MCX Straight PC Mount Plug Receptacle - Low Profile.
MCX Straight PC Mount Plug Receptacle.
MCX VERTICAL JACK
MCX VERTICAL MALE
Memory Sockets
Micro-Match Board-Board & Ribbon-Board Connectors
Micro-Power & Power Quadlok System
Mini 75 Ohm SMB Right Angle Bulkhead PC Mount Jack Receptacle.
Mini 75 Ohm SMB Right Angle PC Mount Jack Receptacle.
Mini 75 Ohm SMB Straight End Launch Jack Receptacle.
Mini 75 Ohm SMB Straight Jack Receptacle - Surface Mount.
Mini 75 Ohm SMB Straight PC Mount Jack Receptacle.
Mini Crown Edge High Current Connectors
Mini SMB Straight Crimp Plug for RG-59/U 20 AWG 75 Ohm
MMCX RF Connectors
MMCX Right Angle PC Mount Jack Receptacle.
Modular Jacks with Integrated Magnetics
MTA, CST-100 II, MT-6 and SL Connectors and Headers
MULTIGIG RT Connectors and Accessories
MXP straight PCB plug(m)
N type Edge Mount Jack w/ Flange and Threads (TFE Insul for reflow). V-Bite ® PC Edge Mount: The V-Bite ® is an industry award winning design PCB connector with...
OSMT/SSMT RF Connectors
PC/104 and PC/104 Plus
PCB Mounted Jacks - Single Port, Multi-port and Stacked
PCI & PCI Express Connectors
Pin and Pinless Headers (AMP-LATCH)
Pluggable Connectors, Cages, Transceivers & Accessories
Post Shunts
Printed Circuit Board Connectors; Vertical Jack.
Printed Circuit Board Connectors; Vertical Plug.
QSL RF Connector System
Receptacles, Plugs and Loopback Assembly
Removable Memory Products
Ribbon Cable Connectors (AMP-Latch)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Right Angle Jack W/MTG Pins, BNC PCB
S-ATA Type B Plug G/F
SDL (Shielded Data Link)
SMA End Launch Straight Jack Receptacle - Round Contact.
SMA End Launch Straight Jack Receptacle - Surface Mount.
SMA End Launch Straight Jack Receptacle - Tab Contact.
SMA End Launch Straight Plug Receptacle - Round Contact.
SMA End Launch Straight Plug Receptacle - Tab Contact.
SMA Non-Magnetic End Launch Straight Jack Receptacle - Round Contact.
SMA Non-Magnetic End Launch Straight Jack Receptacle - Tab Contact.
SMA Non-Magnetic Right Angle PC Mount Jack Receptacle.
SMA Non-Magnetic Straight PC Mount Jack Receptacle.
SMA Reverse Polarity Right Angle Bulkhead PC Mount Jack Receptacle.
SMA Reverse Thread Right Angle Bulkhead PC Mount Jack Receptacle.
SMA Right Angle Bulkhead PC Mount Jack Receptacle.
SMA Right Angle PC Mount Jack Receptacle.
SMA Straight PC Mount Bulkhead Jack Receptacle.
SMA Straight PC Mount Jack Receptacle.
SMA Straight PCB Jack Surface Mount 50 Ohm
SMA/QMA RF Connectors
SMB 50 Ohm Non-Magnetic Right Angle PC Mount Jack Receptacle.
SMB 50 Ohm Non-Magnetic Straight PC Mount Jack Receptacle.
SMB 50 Ohm Panel Mount Round Contact Jack Receptacle - Thread Mount Ruggedized Interface.
SMB 50 Ohm Straight Bulkhead PC Mount Jack Receptacle.
SMB 50 Ohm Straight End Launch Jack Receptacle - Round Contact.
SMB 50 Ohm Straight End Launch Jack Receptacle - Tab Contact.
SMB Printed Circuit Board Types; Right Angle PC Board Jack
SMB Printed Circuit Board Types; Right Angle PC Board Plug
SMB Printed Circuit Board Types; Vertical PC Board Jack
SMB Printed Circuit Board Types; Vertical PC Board Plug
SMB RF Connectors
SMB Straight Male Jack P.C.B. Mount Receptacle.
SMB Straight Male P.C. Board Jack Receptacles
SMC Bulkhead Mounted Right Angle Male Jack P.C. Board Receptacles
SMC Bulkhead Mounted Straight Male Jack P.C. Board Receptacles
SMC Connector
SMC P.C. Board Right Angle Male Jack Receptacles
SMC P.C. Board Straight Male Jack Receptacle
SMC Printed Circuit Board Types; Right Angle PC Board Jack
SMC Printed Circuit Board Types; Right Angle PC Board Plug
SMC Printed Circuit Board Types; Vertical PC Board Jack
SMC Printed Circuit Board Types; Vertical PC Board Plug
SMC RF Connectors
SMC Right Angle Female P.C. Board Plug Receptacles
SMC Straight Female P.C. Board Plug Receptacles
SMP LD PIN P.C.B. SURFACE MOUNT R/A LAUNCH
SSMA RF Connectors
Stacked Connectors
Standard Board Mount Connectors
Standard Edge II Card Edge & Power Connectors
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029
Terminal Block Connectors
The End Launch connector is attached to the circuit board by inserting the board edge between the legs and soldering the legs and center conductor to pads on the board.
The Johnson® Patent Pending High Frequency End Launch connectors are used to transition microwave energy from coaxial to planar transmission line structures. These patent pending connectors provide a unique solution...
The UMC cable plugs and jack receptacles offer 2.0mm and 2.5mm maximum mated height options with DC to 6 GHz electrical performance. All parts are RoHS compliant and mate with...
These surface mount P.C. board receptacles are available in top mount or edge mount types, in SMA, SMB, SMC, SSMB, SSMC, and 75Ω series. When mounted, they withstand torque, shear,...
TNC Straight PCB Jack Surface Mount 50 Ohm
Type C Coax, Standard DIN Contacts
Universal Power Module (For Use With Z-PACK 2mm HM, Z-PACK HS3, Z-PACK HM-Zd and MULTI GIG RT2J)
Universal Serial Bus (USB) Connectors
Z-Pack 2mm HM Type C 55 Pos. Right Angle Male Connector Assembly
Z-Pack HM-Zd Connectors, Cable Assemblies and Accessories
Z-Pack/A_F-Header Kit Preshielded

Next >>