BLH305K102A042 is a DC link capacitor for harsh environments, rated for 1000 Vdc, with a capacitance of 3 µF and a tolerance of ±10%. It has a maximum RMS current of 5 A at 10 kHz, a thermal resistance of 16.0 °C/W, and an ESL of 25 nH. The device measures 32 mm in length, 24.5 mm in height, and 15 mm in thickness, with a terminal pitch of 27.5 mm and no P1 lead. Its case and resin are UL94V-0 rated plastic, and it is AEC-Q200 qualified for automotive-grade reliability. The capacitor operates from -40 °C to 105 °C and withstands 85 °C/85% RH for 1500 hours at rated voltage. It is rated for 100,000 hours of life at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 3µF 1000V
3µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH305K102A042 | BLH305K102A042 | 2002-BLH305K102A042 | 338-BLH305K102A042-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF |