Richardson RFPD Datasheets for Analog Comparators
Analog comparators are amplifiers that compare the magnitude of voltages at two inputs. An analog comparator is an operational amplifier with negative feedback removed, and with no feedback and very high gain, the output voltage goes to one extreme to the other.
Analog Comparators: Learn more
| Product Name | Notes |
|---|---|
| General Purpose Comparator w/a Push - Pull Output Stage | |
| Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply LVDS Comparator in a 6-lead SC70 Package. | |
| Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparator in 5-lead SC70 and SOT-23 Packages | |
| Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparator in a 6-lead SC70 Package | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The AD8469 is a fast comparator fabricated on XFCB2, an Analog Devices, Inc., proprietary process. This comparator is exceptionally versatile and easy to use. Features include an input range from... |