BLH306K901B114 is a DC link capacitor for harsh environments, rated for 900 Vdc and 30 µF, with a maximum ripple current of 19 A at 70°C, and a thermal resistance of 5.5 °C/W. It features a 45 mm height, 50 mm length, 35 mm thickness, 20.3 mm lead spacing, and 2 leads. The capacitor is constructed with plastic UL94V-0 case and resin, and is AEC-Q200 qualified. It operates from -40 °C to 105 °C and meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 30µF 900V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K901B114 | 2002-BLH306K901B114 | BLH306K901B114 | 338-BLH306K901B114-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |