BLH505K801A052 is a DC link capacitor designed for harsh environments, rated for 800 Vdc with a capacitance of 5 µF, capable of a peak current of 300 A and an rms current of 6 A at 10 kHz. It has an ESR of 12 mΩ at 10 kHz, a thermal resistance of 26.5 °C/W, and an ESL of 25 nH. The unit measures 32 mm in length, 28 mm in height, 14 mm in thickness, and 27.5 mm between terminals, with a tin-plated copper terminal and UL94V-0 plastic case. It is qualified to AEC-Q200 standards and operates from -40 °C to 105 °C, with a life expectancy of 100,000 hours at 70 °C hot spot temperature. The capacitor supports a THB test of 1,500 hours at 85 °C / 85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
5µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 5µF 800V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH505K801A052 | 338-BLH505K801A052-ND | BLH505K801A052 | 2002-BLH505K801A052 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF |