BLH356K901C084 is a DC link capacitor designed for harsh environments, rated for 900 Vdc and 35 µF capacitance, with a ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and complies with AEC-Q200 qualifications. The part has a maximum RMS current of 15.5 A at 10 kHz, an ESR of 5.5 mΩ, and an ESL of 35 nH. Its dimensions are 57.5 mm in length, 50 mm in height, 35 mm in thickness, and a pin pitch of 52.5 mm with 20.3 mm between terminals. The thermal resistance is 7.6 °C/W, and it supports an operating temperature range of -40 °C to 105 °C with voltage derating above 85 °C. The capacitor meets IEC 61071 standards and is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage. Life expectancy is 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 35µF 900V
35µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH356K901C084 | 2002-BLH356K901C084 | 338-BLH356K901C084-ND | BLH356K901C084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF |