KEMET Electronics Corporation Film Capacitors C4CAYUC2330AA0J

Description
C4C axial polyprop cap,33nF 3kV
Request a Quote Datasheet
Description
C4C axial polyprop cap,33nF 3kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 3847767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
3847767P
Film Capacitors 3847767P
C4C axial polyprop cap,33nF 3kV

C4C axial polyprop cap,33nF 3kV

Supplier's Site
Film Capacitors - 1731875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731875
Film Capacitors 1731875
C4C axial polyprop cap,33nF 3kV

C4C axial polyprop cap,33nF 3kV

Supplier's Site
Capacitors - Film Capacitors - 1003498-C4CAYUC2330AA0J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1003498-C4CAYUC2330AA0J
Capacitors - Film Capacitors 1003498-C4CAYUC2330AA0J
Win Source Part Number: 1003498-C4CAYUC2330A A0J Category: Capacitors>Film Capacitors Series: C4C Termination: PC Pins Package: Bulk Voltage Rating - AC: 750V Voltage Rating - DC: 3000V (3kV) Applications: DC Link, DC Filtering; High Frequency, Switching; Snubber Standard Package: 100 Capacitance: 0.033 µF Tolerance: ±5% ESR (Equivalent Series Resistance): 28.3 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.807" Dia x 1.299" L (20.50mm x 33.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0030 Mfr: KEMET Other Names: 399-13873,4CAYUC2330 AA0J Base Product Number: C4CAYU

Win Source Part Number: 1003498-C4CAYUC2330AA0J
Category: Capacitors>Film Capacitors
Series: C4C
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 750V
Voltage Rating - DC: 3000V (3kV)
Applications: DC Link, DC Filtering; High Frequency, Switching; Snubber
Standard Package: 100
Capacitance: 0.033 µF
Tolerance: ±5%
ESR (Equivalent Series Resistance): 28.3 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.807" Dia x 1.299" L (20.50mm x 33.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: KEMET
Other Names: 399-13873,4CAYUC2330AA0J
Base Product Number: C4CAYU

Buy Now Datasheet
Singapore, Singapore
0.033uF 3000V 0.0283 Ohm Capacitor
62-C4CAYUC2330AA0J
0.033uF 3000V 0.0283 Ohm Capacitor 62-C4CAYUC2330AA0J
Cap Film 0.033uF 3000V PP 5% (20.5 X 33mm) Axial 0.0283 Ohm 85°C Product overview: C4CAYUC2330AA0J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF, 3000V, 0.0283 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, 3000V, 0.0283 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4CAYUC2330AA0J can be used for catalog matching and distributor lookup.

Cap Film 0.033uF 3000V PP 5% (20.5 X 33mm) Axial 0.0283 Ohm 85°C Product overview: C4CAYUC2330AA0J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF, 3000V, 0.0283 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, 3000V, 0.0283 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4CAYUC2330AA0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Snubber Capacitor - C4CAYUC2330AA0J - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
C4CAYUC2330AA0J
IGBT Snubber Capacitor C4CAYUC2330AA0J
The C4C Series is a polypropylene metallized film and polyester double-metallized foil with polyester tape wrapping filled with resin and tinned copper wires. Typical applications include snubber, clamping, resonance, coupling/decoupling, pulse and blocking.

The C4C Series is a polypropylene metallized film and polyester double-metallized foil with polyester tape wrapping filled with resin and tinned copper wires.

Typical applications include snubber, clamping, resonance, coupling/decoupling, pulse and blocking.

Supplier's Site
Film Capacitors - 399-13873-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-13873-ND
Film Capacitors 399-13873-ND
0.033µF Film Capacitor 750V 3000V (3kV) Polypropylene (PP), Metallized Axial

0.033µF Film Capacitor 750V 3000V (3kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors C4CAYUC2330AA0J
CAP FILM 0.033UF 5% 3KVDC AXIAL

CAP FILM 0.033UF 5% 3KVDC AXIAL

Supplier's Site
Film Capacitors - C4CAYUC2330AA0J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4CAYUC2330AA0J
Film Capacitors C4CAYUC2330AA0J
CAP FILM 0.033UF 5% 3KVDC AXIAL

CAP FILM 0.033UF 5% 3KVDC AXIAL

Supplier's Site Datasheet
Cap, 0.033Μf, 750Vac, 5%, Pp, Axial; Capacitance Kemet - 44AC2324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 750Vac, 5%, Pp, Axial; Capacitance Kemet
44AC2324
Cap, 0.033Μf, 750Vac, 5%, Pp, Axial; Capacitance Kemet 44AC2324
CAP, 0.033µF, 750VAC, 5%, PP, AXIAL; Capacitance:33000pF; Voltage Rating:750VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4C Series; Capacitor Case Style:Axial; Capacitor RoHS Compliant: Yes

CAP, 0.033µF, 750VAC, 5%, PP, AXIAL; Capacitance:33000pF; Voltage Rating:750VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4C Series; Capacitor Case Style:Axial; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3847767P 1731875 1003498-C4CAYUC2330AA0J 62-C4CAYUC2330AA0J C4CAYUC2330AA0J 399-13873-ND C4CAYUC2330AA0J C4CAYUC2330AA0J 44AC2324
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors 0.033uF 3000V 0.0283 Ohm Capacitor IGBT Snubber Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.033Μf, 750Vac, 5%, Pp, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive High Frequency High Frequency; DC Link, DC Filtering; High Frequency, Switching; Snubber
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details