The BLH206K112B114 is a DC link capacitor for harsh environments, rated for 1100 Vdc and 20 µF, with a maximum rms current of 16.5 A at 70 °C. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. Dimensions are 42.5 mm in length, 50 mm in height, 35 mm in thickness, and 20.3 mm between terminals with a 37.5 mm lead pitch. The capacitor operates from -40 °C to 105 °C, with voltage derating above 85 °C, and offers a life expectancy of 100,000 hours at 70 °C hot spot temperature under rated voltage. It meets IEC 61071 and supports THB testing at 85 °C / 85% RH for 1500 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
20µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 20µF 1100V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K112B114 | 338-BLH206K112B114-ND | 2002-BLH206K112B114 | BLH206K112B114 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |