The BLH505K701A052 is a DC link capacitor designed for harsh environments, with a rated voltage of 700 Vdc and a capacitance of 5 µF. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part measures 32 mm in length, 28 mm in height, and 14 mm in thickness, with a 27.5 mm lead pitch. It has a maximum rms current of 6 A at 10 kHz, an ESR of 14 mΩ, and a thermal resistance of 26.5 °C/W at 70 °C. It operates from -40 °C to 105 °C and supports a test voltage of 150% rated DC voltage for 10 seconds. The capacitor meets IEC 61071 and is rated for 1,500 hours at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 5µF 700V
5µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH505K701A052 | 2002-BLH505K701A052 | 338-BLH505K701A052-ND | BLH505K701A052 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF |