The BLH106K901A082 is a DC link capacitor designed for harsh environments, rated for 900 Vdc with a capacitance of 10 µF and a capacitance tolerance of ±10%. It features a maximum RMS current of 12 A at 10 kHz, a peak dv/dt of 60 V/µs, and an ESR of 10 mΩ at 10 kHz. The capacitor measures 32 mm in length, 37 mm in height, and 22 mm in thickness, with a 27.5 mm terminal pitch and 0.8 mm terminal diameter. It operates from -40 °C to 105 °C, with voltage derating above 85 °C. The device meets AEC-Q200 qualification standards and undergoes a 1500-hour test at 85 °C and 85% relative humidity under rated voltage. The case and resin are UL94V-0 rated, and the part is UL recognized. It has an expected life of 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 10µF 900V
10µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K901A082 | 2002-BLH106K901A082 | 338-BLH106K901A082-ND | BLH106K901A082 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |