The BLH356K122C114 is a DC link capacitor designed for harsh environments, rated for 1200 Vdc with a capacitance of 35 µF, and qualified to AEC-Q200 standards. It features a plastic UL94V-0 case, tin-plated copper terminals, and operates within a temperature range of -40 °C to 105 °C. The part has a maximum rms current rating of 18 A at 70 °C hot spot, an ESR of 5.0 mΩ at 10 kHz, and an ESL of 35 nH. Its dimensions are 57.5 mm in length, 55 mm in height, 45 mm in thickness, and 20.3 mm lead spacing, with a thermal resistance of 6.9 °C/W. The capacitor meets IEC 61071 and has a rated life of 100,000 hours at 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 35µF 1200V
35µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH356K122C114 | BLH356K122C114 | 2002-BLH356K122C114 | 338-BLH356K122C114-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF |