KEMET Electronics Corporation Film Capacitors C4BSWBX3100ZAFJ

Description
0.1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet
Description
0.1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-6248-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6248-ND
Film Capacitors 399-6248-ND
0.1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

0.1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
IGBT Snubber Capacitor - C4BSWBX3100ZAFJ - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
C4BSWBX3100ZAFJ
IGBT Snubber Capacitor C4BSWBX3100ZAFJ
MKP Series. Box Capacitors. IGBT Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

MKP Series. Box Capacitors. IGBT Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

Supplier's Site
Film Capacitors - C4BSWBX3100ZAFJ - 1025480-C4BSWBX3100ZAFJ - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - C4BSWBX3100ZAFJ
1025480-C4BSWBX3100ZAFJ
Film Capacitors - C4BSWBX3100ZAFJ 1025480-C4BSWBX3100ZAFJ
Manufacturer: Kemet Win Source Part Number: 1025480-C4BSWBX3100Z AFJ Packaging: Bulk Termination: Quick Connect, Disconnect Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Applications: DC Link, DC Filtering; High Frequency, Switching; Snubber Height - Seated (Max): 1.575" (40.00mm) Mounting: Chassis Mount Capacitance: 0.1μF Tolerance: ±5% Lead Spacing: 1.004" (25.50mm) Dielectric Material: Polypropylene (PP), Metallized ESR: 23.3 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 1.634" L x 0.787" W (41.50mm x 20.00mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 1025480-C4BSWBX3100ZAFJ
Packaging: Bulk
Termination: Quick Connect, Disconnect
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: DC Link, DC Filtering; High Frequency, Switching; Snubber
Height - Seated (Max): 1.575" (40.00mm)
Mounting: Chassis Mount
Capacitance: 0.1μF
Tolerance: ±5%
Lead Spacing: 1.004" (25.50mm)
Dielectric Material: Polypropylene (PP), Metallized
ESR: 23.3 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 1.634" L x 0.787" W (41.50mm x 20.00mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.1uF 2000V 0.0233 Ohm Capacitor
62-C4BSWBX3100ZAFJ
0.1uF 2000V 0.0233 Ohm Capacitor 62-C4BSWBX3100ZAFJ
Cap Film 0.1uF 2000V PP 5% (41.5 X 20 X 40mm) Screw Mount 0.0233 Ohm 85°C Bulk Product overview: C4BSWBX3100ZAFJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 2000V, 0.0233 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 2000V, 0.0233 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4BSWBX3100ZAFJ can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 2000V PP 5% (41.5 X 20 X 40mm) Screw Mount 0.0233 Ohm 85°C Bulk Product overview: C4BSWBX3100ZAFJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 2000V, 0.0233 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 2000V, 0.0233 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4BSWBX3100ZAFJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - C4BSWBX3100ZAFJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4BSWBX3100ZAFJ
Film Capacitors C4BSWBX3100ZAFJ
CAP FILM 0.1UF 5% 2KVDC SCREW

CAP FILM 0.1UF 5% 2KVDC SCREW

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4BSWBX3100ZAFJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4BSWBX3100ZAFJ
Capacitors - Film Capacitors C4BSWBX3100ZAFJ
CAP FILM 0.1UF 5% 2KVDC SCREW

CAP FILM 0.1UF 5% 2KVDC SCREW

Supplier's Site
Cap, 0.1Uf, 700Vac, Film, Radial; Capacitance Kemet - 36AJ8820 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 700Vac, Film, Radial; Capacitance Kemet
36AJ8820
Cap, 0.1Uf, 700Vac, Film, Radial; Capacitance Kemet 36AJ8820
CAP, 0.1UF, 700VAC, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:700VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4BS Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.1UF, 700VAC, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:700VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4BS Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6248-ND C4BSWBX3100ZAFJ 1025480-C4BSWBX3100ZAFJ 62-C4BSWBX3100ZAFJ C4BSWBX3100ZAFJ C4BSWBX3100ZAFJ 36AJ8820
Product Name Film Capacitors IGBT Snubber Capacitor Film Capacitors - C4BSWBX3100ZAFJ 0.1uF 2000V 0.0233 Ohm Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 0.1Uf, 700Vac, Film, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U075BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details