The ATB687M063 is an aluminum electrolytic capacitor from Cornell Dubilier, featuring a capacitance of 63 µF and a rated voltage of 680 VDC. It has a capacitance tolerance of ±20% at 120 Hz and 20°C. The capacitor operates within a temperature range of -55°C to +105°C and is designed for applications such as filtering, bypassing, coupling, and decoupling.
This component has a maximum ripple current rating of 950 mA at 100 kHz and +105°C, with an impedance of 0.06 O at +20°C and 100 kHz. The dimensions of the capacitor are 18 mm in diameter and 16.5 mm in height. It is rated for a load life of up to 5000 hours at 105°C with the specified voltage. The product is suitable for engineers looking for a reliable capacitor for high-voltage applications.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 680UF 20% 63V SMD
CAP ALUM 680UF 20% 63V SMD
CAP ALUM 680UF 20% 63V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 680µF 63V
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB687M063 | ATB687M063 | 338-ATB687M063DKR-ND | 338-ATB687M063TR-ND | 2002-ATB687M063 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |