BLH706K601C084 is a DC link capacitor in the BLH series, designed for harsh environments with AEC-Q200 qualification. It has a capacitance of 70 µF, a rated voltage of 600 Vdc, and operates from -40 °C to 105 °C with voltage derating above 85 °C. The capacitor features a thermal resistance of 6.2 °C/W, a maximum RMS current of 18 A at 10 kHz, and an ESL of 35 nH. Its dimensions are 57.5 mm in length, 50 mm in height, 35 mm in thickness, with 52.5 mm between terminals and a lead diameter of 20.3 mm. The case and resin are UL94V-0 rated plastic and dry resin, with tin-plated copper terminals. It meets IEC 61071 standards and has a 100,000-hour life expectancy at 70 °C hot spot temperature under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 70µF 600V
70µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH706K601C084 | 2002-BLH706K601C084 | 338-BLH706K601C084-ND | BLH706K601C084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 70 microF | 70 microF | 70 microF |