Cornell Dubilier Film Paper Film Capacitors BLH126K701A082

Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote Datasheet
Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - BLH126K701A082 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
BLH126K701A082
Film Paper Film Capacitors BLH126K701A082
Power Film Dc Applications / Dc Link Capacitors / Box

Power Film Dc Applications / Dc Link Capacitors / Box

Supplier's Site Datasheet
Film Capacitors 2002-BLH126K701A082
DC Link Capacitors for Harsh Environments 12µF 700V

DC Link Capacitors for Harsh Environments 12µF 700V

Supplier's Site Datasheet
Film Capacitors - 338-BLH126K701A082-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-BLH126K701A082-ND
Film Capacitors 338-BLH126K701A082-ND
12µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

12µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Downers Grove, IL, United States
Film Capacitor
BLH126K701A082
Film Capacitor BLH126K701A082
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.

Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BLH126K701A082 2002-BLH126K701A082 338-BLH126K701A082-ND BLH126K701A082
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 12 microF 12 microF 12 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 104MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers