The BLH205K122A042 is a DC link capacitor for harsh environments, rated for 1200 Vdc, with a capacitance of 2 µF and a standard tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part measures 32 mm in length, 24.5 mm in height, 15 mm in thickness, and has a terminal pitch of 27.5 mm. It supports a maximum ripple current of 180 A at 10 kHz and operates within a temperature range of -40 °C to 105 °C, with voltage derating above 85 °C. The capacitor is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage, and has a life expectancy of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 2µF 1200V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
2µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH205K122A042 | 2002-BLH205K122A042 | BLH205K122A042 | 338-BLH205K122A042-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF |