The BLH105K901A012 is a DC link capacitor designed for harsh environments, rated for 900 Vdc with a capacitance of 1 µF and ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor supports a maximum operating temperature of 105 °C with voltage derating above 85 °C and a life expectancy of 100,000 hours at a 70 °C hot spot. It is rated for 1,500 hours at 85 °C and 85% relative humidity under rated voltage. Dimensions are 32 mm in length, 18 mm in height, 9 mm in thickness, and 27.5 mm between terminals. The part has a typical ESR of 63 mΩ at 10 kHz and a peak ripple current of 60 A at 70 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
1µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 1µF 900V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH105K901A012 | 338-BLH105K901A012-ND | BLH105K901A012 | 2002-BLH105K901A012 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |