The BLH156K551B012 is a DC link capacitor designed for harsh environments, with a capacitance of 15 µF, a rated voltage of 550 Vdc, and a case configuration of 4 leads. It measures 42.5 mm in length, 18 mm in height, and 24 mm in thickness, with a lead pitch of 37.5 mm. The capacitor is AEC-Q200 qualified, operates from -40 °C to 105 °C, and withstands 1500 hours at 85 °C and 85% relative humidity under rated voltage. It features a self-healing construction, low ESR of 6.5 mΩ at 10 kHz, and a thermal resistance of 8.3 °C/W at 70 °C hot spot. The case and resin are UL94V-0 rated, with tin-plated copper terminals. Its maximum RMS current is 10.5 A, and it meets IEC 61071 and UL E128034 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 15µF 550V
15µF Film Capacitor 550V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K551B012 | BLH156K551B012 | 2002-BLH156K551B012 | 338-BLH156K551B012-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |