Richardson RFPD Datasheets for Insulated Gate Bipolar Transistors (IGBT)
Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more
| Product Name | Notes |
|---|---|
| flowNPC 0 with IGBT Trenchstop™ 5 - Higher performance, lower spend Equipped with the latest IGBT S5 & L5 chipsets, this module outperforms standard products with double the switching frequency... | |
| flowNPC 1 with IGBT Trenchstop™ 5 - Higher performance, lower spend Equipped with the latest IGBT S5 & L5 chipsets, this module outperforms standard products with double the switching frequency... | |
| Features 3xAdvanced Neutral Boost PFC Integrated DC capacitor Kelvin Emitter for improved switching performance Integrated sixpack with open emitter Built-in NTC Applications Embedded Drives Heat Pumps HVAC Industrial Drives | |
| Features Compact flow 0 housing Trench Fieldstop IGBT4 technology Compact and low inductance layout Built-in NTC Applications Motor Drives Power Generation | |
| Features Compact Flow 1 housing Trench Fieldstop IGBT4 Technology Compact and low Inductance Design Built-in NTC Applications Motor Drives Power Generation | |
| Features Compact Flow 1 housing Trench Fieldstop IGBT4 technology Compact and Low Inductive Design Built-in NTC Applications Motor Drives Power Generation | |
| Features Compact Flow 2 housing Trench Fieldstop IGBT4 Technology Compact and Low Inductance Design Built-in NTC Applications Motor Drives Power Generation | |
| Features Compact Flow 2 housing Trench Fieldstop IGBT4 Technology Compact and Low Inductive Design Built-in NTC Applications Motor Drives Power Generation | |
| Features Converter, PFC, inverter in one housing New high speed IGBT for PFC One screw heatsink mounting Applications Embedded drives | |
| Features CreeTM Silicon Carbide Power MOSFET CreeTM Silicon Carbide Power Schottky Diode MNPC Topology with Splitted Output Ultra Low Inductance with Integrated DC-capacitors Extremely Fast Switching with No... | |
| Features Enhanced efficiency Enables high switching frequencies Low inductive package Allows four quadrant operation Applications Industrial Drives Solar Inverters UPS | |
| Features High Efficiency three-level half-bridge High efficiency IGBT Neutral point-Clamped inverter Clip-In PCB mounting Low Inductance Layout Applications Solar UPS | |
| Features High efficient and compact symmetric booster High switching frequency and low inductive design Low losses with TRENCHSTOP 5 IGBT Integrated temperature sensor Applications Power Supply Solar Inverters | |
| Features High integration level of Rectifier, PFC and Inverter High-efficiency Input Rectifier Dual PFC with high efficiency, fast IGBT H5 + ultra-fast Si Diode High efficiency H-Bridge inverter with fast... | |
| Features High integration level of Rectifier, PFC and Inverter High-efficiency Input Rectifier Wide input voltage range rated PFC Dual PFC with high efficiency, fast IGBT H5 + ultra-fast Si Diode... | |
| Features High reactive power capability Low inductance layout Split output Enhanced LVRT capability Application Solar Inverters | |
| Features High speed H-Bridge High efficiency MOS Technology Enhanced body diode Integrated capacitors Thermistor Flexible open emitter topology Applications Power Supply Solar UPS | |
| Features High speed H-Bridge High efficiency MOS Enhanced body diode Integrated capacitors Thermistor Target Applications Power Supply Solar UPS Welding | |
| Features High-efficient rectifier High-efficient IGBT H5 + Stealth 2 Diode Ultra-fast switching speed Integrated capacitors Thermistor Target Applications SMPS Welding | |
| Features IGBT in TRENCHSTOP RC technology Open emitter topology New ultra-compact housing Single-screw heat sink mounting Applications Embedded drives Industrial Drives | |
| Features IGBT M7 with low VCEsat and improved EMC behavior Standard industrial housing Optimized Rth(j-s) with Phase Change Material Built-in NTC Application Industrial Drives | |
| Features IGBT M7 with low VCEsat and improved EMC behavior Standard industrial housing Optimized Rth(j-s) with Phase Change Material Built-in NTC Applications Industrial Drives | |
| Features IGBT M7 with low VCEsat and improved EMC behavior Standard industrial housing Optimized Rth(j-s) with Phase Change Material Built-in NTC Target Applications Industrial Drives | |
| Features IGBT Mitsubishi gen 7 technology with low VCEsat and improved EMC behavior Standard industrial package Built-in NTC Applications Industrial Drives UPS | |
| Features IGBT Mitsubishi gen 7 technology with low VCEsat and improved EMC behavior Standard industrial package Built-in NTC Target Applications Industrial Drives UPS | |
| Features IGBT3 (600 V) technology Open emitter topology New ultra-compact housing Single-screw heat sink mounting Applications Dedicated design for motor drive | |
| Features IGBT3 (600V) technology Open emitter topology New ultra-compact housing Single-screw heat sink mounting Applications Dedicated design for motor drive | |
| Features IGBT4 (1200V) technology Open emitter topology New ultra-compact housing Single-screw heat sink mounting Applications Dedicated design for motor drive | |
| Features Mixed voltage component topology Neutral point clamped inverter Reactive power capability Low inductance layout Target Applications Solar Inverter UPS | |
| Features Neutral Point Clamped Topology (I-Type) 4 quadrant operation, very high speed Integrated DC capacitor and temperature sensor Kelvin Emitter for improved switching performance Solder pins Applications Power Supply Solar... | |
| Features NPC inverter topology Optimized for full rated bi-directional usage (4 quadrant operation) High-speed IGBT in all switch positions NTC Low inductive design with integrated DC capacitor Flow1-12mm package Applications... | |
| Features NPC inverter topology Optimized high efficient inverter H5 IGBT in outer and L5 in inner switch NTC Low inductive design with integrated DC capacitor Flow1-12mm package Applications Solar Inverter... | |
| Features Symmetric Boost for 1500Vdc applications Latest IGBT technology for high speed frequencies Low inductance package Integrated NTC Cost effective alternative to L869L08 Same package and pin-out as L869L08 Target... | |
| Features Trench Fieldstop IGBT3 technology Standard industrial housing Optimized Rth(j-s) with Phase Change Material Built-in NTC Applications Industrial Drives | |
| Features Trench Fieldstop IGBT3 technology Standard industrial housing Optimized Rth(j-s) with Phase Change Material Built-in NTC Applications Industrial Drives | |
| Features Trenchstop™ IGBT3 technology Standard industrial housing Optimized Rth(j-s) with Phase Change Material Built-in NTC Target Applications Industrial Drives | |
| Features TrenchstopTM IGBT3 technology Standard industrial housing Optimized Rth(j-s) with Phase Change Material Built-in NTC Target Applications Industrial Drives | |
| Neutral-Point Clamped Inverter. FlowNPC2, NPC Application, 600V/200A. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The new flowBOOST 1 symmetric module packaged in the low inductive flow 1 housing achieves the performance you need to downsize bulky transformers and DC link capacitors. Engineered to deliver... | |
| The new flowPACK 1 1200 V sixpack features tandem diode technology and a high-speed IGBT. These semiconductor modules are comprised of several IGBTs to cover currents ranging up to 75... | |
| Vincotech's new flowPACK 1 module features high-speed IGBTs and soft-switching diodes for improved efficiency and very fast performance. Engineers seeking to streamline their designs for servo applications and line converters... | |
| Vincotech's new flowPACK 2 module features high-speed IGBTs and soft-switching diodes for improved efficiency and very fast performance. Engineers seeking to streamline their designs for servo applications and line converters... |
| Next >> |