The BLH127K701C164 is a DC link capacitor designed for harsh environments, rated for 700 Vdc with a capacitance of 120 µF. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor supports a maximum ripple current of 2400 A at 10 kHz, with an ESR of 3.0 mΩ, and operates over a temperature range of -40 °C to 105 °C. Thermal resistance is 5.6 °C/W at 70 °C hot spot, with a life expectancy of 100,000 hours at 70 °C. Its dimensions are 57.5 mm in length, 80 mm in height, 35 mm in thickness, and a lead spacing of 52.5 mm with a parallel lead length of 20.3 mm. The part has a THB rating of 1500 hours at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 120µF 700V
120µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH127K701C164 | 2002-BLH127K701C164 | 338-BLH127K701C164-ND | BLH127K701C164 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 120 microF | 120 microF | 120 microF |