BLH107K551C114 is a DC link capacitor from the BLH series designed for harsh environments, rated for 550 Vdc, with a capacitance of 100 µF and a capacitance tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 qualification standards. The part has dimensions of 57.5 mm in length, 55 mm in height, and 45 mm in thickness, with a 20.3 mm terminal pitch. It supports a maximum RMS current of 24 A at 10 kHz, an ESR of 4.5 mΩ, and a life expectancy of 100,000 hours at a 70 °C hot spot temperature under rated voltage. The capacitor is rated for operation from -40 °C to 105 °C and withstands 85 °C/85% RH for 1,500 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
100µF Film Capacitor 550V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 100µF 550V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH107K551C114 | BLH107K551C114 | 338-BLH107K551C114-ND | 2002-BLH107K551C114 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |