The BLH206K801B094 is a DC link capacitor designed for harsh environments, rated for 800 Vdc and capacitance of 20 µF with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor supports a maximum ripple current of 13.5 A at 70 °C, with a thermal resistance of 11.8 °C/W and an equivalent series resistance of 6.5 mΩ at 10 kHz. Its dimensions are 44 mm length, 24 mm height, 37.5 mm terminal pitch, and a lead diameter of 1.2 mm. The part operates from -40 °C to 105 °C, with derating above 85 °C. It meets IEC 61071 and includes UL recognition E128034. Its THB rating is 85 °C / 85% RH for 1500 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
20µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 20µF 800V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K801B094 | 338-BLH206K801B094-ND | BLH206K801B094 | 2002-BLH206K801B094 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |