KEMET Electronics Corporation Film Capacitor C4AEGBW5500A3LJ

Description
MKP Series. Box Capacitors. DC-Link Applications. General Characteristics: • Self-Healing, • High Capacitance Density, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
Request a Quote Datasheet
Description
MKP Series. Box Capacitors. DC-Link Applications. General Characteristics: • Self-Healing, • High Capacitance Density, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - C4AEGBW5500A3LJ - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
C4AEGBW5500A3LJ
Film Capacitor C4AEGBW5500A3LJ
MKP Series. Box Capacitors. DC-Link Applications. General Characteristics: • Self-Healing, • High Capacitance Density, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

MKP Series. Box Capacitors. DC-Link Applications. General Characteristics: • Self-Healing, • High Capacitance Density, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

Supplier's Site
Film Capacitors - 399-6236-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6236-ND
Film Capacitors 399-6236-ND
50µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads

50µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AEGBW5500A3LJ - 1117871-C4AEGBW5500A3LJ - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - C4AEGBW5500A3LJ
1117871-C4AEGBW5500A3LJ
Film Capacitors - C4AEGBW5500A3LJ 1117871-C4AEGBW5500A3LJ
Manufacturer: Kemet Win Source Part Number: 1117871-C4AEGBW5500A 3LJ Packaging: Bulk Termination: PC Pins Voltage Rating - DC: 450V Applications: DC Link, DC Filtering; High Frequency, Switching Height - Seated (Max): 1.772" (45.00mm) Mounting: Through Hole Capacitance: 50μF Tolerance: ±5% Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP), Metallized ESR: 2.5 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Kemet
Win Source Part Number: 1117871-C4AEGBW5500A3LJ
Packaging: Bulk
Termination: PC Pins
Voltage Rating - DC: 450V
Applications: DC Link, DC Filtering; High Frequency, Switching
Height - Seated (Max): 1.772" (45.00mm)
Mounting: Through Hole
Capacitance: 50μF
Tolerance: ±5%
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP), Metallized
ESR: 2.5 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Film Capacitors - C4AEGBW5500A3LJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AEGBW5500A3LJ
Film Capacitors C4AEGBW5500A3LJ
CAP FILM 50UF 5% 450VDC RADIAL

CAP FILM 50UF 5% 450VDC RADIAL

Supplier's Site Datasheet
50 450V Kemet - 79Y0475 - Newark, An Avnet Company
Chicago, IL, United States
50 450V Kemet
79Y0475
50 450V Kemet 79Y0475
50 450V

50 450V

Supplier's Site
Cap, 50Μf, 450V, 5%, Pp, Radial; Capacitance Kemet - 01AC1622 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 50Μf, 450V, 5%, Pp, Radial; Capacitance Kemet
01AC1622
Cap, 50Μf, 450V, 5%, Pp, Radial; Capacitance Kemet 01AC1622
CAP, 50µF, 450V, 5%, PP, RADIAL; Capacitance:50µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 50µF, 450V, 5%, PP, RADIAL; Capacitance:50µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4AEGBW5500A3LJ 399-6236-ND 1117871-C4AEGBW5500A3LJ C4AEGBW5500A3LJ 79Y0475 01AC1622
Product Name Film Capacitor Film Capacitors Film Capacitors - C4AEGBW5500A3LJ Film Capacitors 50 450V Kemet Cap, 50Μf, 450V, 5%, Pp, Radial; Capacitance Kemet
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 50 microF 50 microF 50 microF 50 microF 50 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers