The BLH205K801A022 is a DC link capacitor designed for harsh environments, with a rated voltage of 800 Vdc and capacitance of 2 µF. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor has a maximum operating temperature of 105 °C, with voltage derating above 85 °C. It supports a peak current of 120 A and an RMS current of 3.5 A at 70 °C, with dimensions of 32 mm in length, 20 mm in height, 11 mm in thickness, and a lead pitch of 27.5 mm. The part is self-healing, low-loss, and rated for 1,500 hours of operation at 85 °C and 85% relative humidity under rated voltage. It meets IEC 61071 and is UL recognized (E128034) for construction only.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 2µF 800V
2µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH205K801A022 | BLH205K801A022 | 2002-BLH205K801A022 | 338-BLH205K801A022-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF |