Richardson RFPD Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
| Product Name | Notes |
|---|---|
| AH Attenuators SMA, up to 23 GHz, 2 Watts | |
| Attenuators GPO™, DC - 18 GHz, 2 Watts | |
| BNC Male to Female Attenuator Housing | |
| Full Flange Attenuators | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SMA 6 GHz Attenuator, Plug to Jack Hex Body. | |
| SMA 6 GHz Attenuator, Plug to Jack Hex Body | |
| SMA ATTENUATOR; UP TO 18 GHZ; 20 WATTS | |
| The 1615-30 is high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands... | |
| TYPE N ATTENUATOR; UP TO 18 GHZ; 10 WATTS | |
| TYPE N ATTENUATOR; UP TO 18 GHZ; 20 WATTS | |
| TYPE N ATTENUATOR; UP TO 18 GHZ; 25 WATTS |
| Next >> |