ATB686M050 is a 68 µF aluminum electrolytic capacitor with a rated voltage of 50 VDC, designed for filtering, bypass, and decoupling applications. It has a maximum impedance of 0.34 Ω at 100 kHz and 20°C, and a maximum ripple current of 670 mA at 100 kHz and 105°C. The capacitor measures 6.3 mm in diameter by 7.7 mm in length. It operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of ±20%, and meets a load life requirement of 5000 hours at 105°C with rated voltage. Its dissipation factor is 0.10 at 120 Hz, and it conforms to standard aluminum electrolytic capacitor performance criteria for leakage current and temperature stability.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB686M050 | ATB686M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |