Richardson RFPD Datasheets for Thermal Compounds and Thermal Interface Materials

Thermal compounds and thermal interface materials form a thermally conductive layer on a substrate, between components or within a finished product.
Thermal Compounds and Thermal Interface Materials: Learn more

Product Name Notes
0.7"" x 0.7"" Tape
0.77"" x 0.77"" Tape
1.00"" x 1.00"" Tape
1.09"" x 1.09"" Tape
1.32"" x 1.32"" Tape
1.52"" x 1.52"" Tape
ADHESIVE, ACRYLIC, SYRINGE, 25ML
Adhesive, Resin, Can, 1 Quart
DeltaBond 154, 1 Quart Resin
DeltaBond™ 152 adhesive is ideal for general cementing; thermally bonding semiconductors and components to chassis or heat sinks, while electrically isolating one from the other; fabricating heat sinks or thermal...
Epoxy Hardener (bottle 0.14 lb)
NONSILICONE GREASE 5LB CAN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SILICON GREASE 2 OZ JAR
SILICON GREASE 5 LB CAN
SILICON GREASE 5 OZ TUBE
SILICON GREASE 8 OZ JAR
The 120 Series Silicone Oil-Based Thermal Joint Compound fills the minute air gap between mating surfaces with a grease-like material containing zinc oxide in a silicone oil carrier. It possesses...
The 126 Series is a nontoxic, synthetic, ester-based (nonsilicone) Thermal Joint Compound with metal oxide fillers designed to enhance thermal performance characteristics of plastic and metal package devices exceeding that...
The 173, 174, and 175 Series are highly efficient thermally conductive insulators designed for semi - conductor interface to heat sinks. Their properties eliminate messy concerns associated with thermal greases.
THERMAL COMPOUND SYNTHETIC 4 OZ TUBE