BLH505K102A072 is a DC link capacitor for harsh environments, rated for 1000 Vdc, with a capacitance of 5 µF, and a maximum rms current of 8 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a 27.5 mm lead pitch and a 0.8 mm lead diameter. It has a thermal resistance of 11.2 °C/W at 70 °C, an ESL of 25 nH, and can withstand a dv/dt of 80 V/µs. The operating temperature range is -40 °C to 105 °C, with a life expectancy of 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 5µF 1000V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
5µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH505K102A072 | 2002-BLH505K102A072 | BLH505K102A072 | 338-BLH505K102A072-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF |