The BLH106K801A082 is a DC link capacitor for harsh environments, rated for 800 Vdc with a capacitance of 10 µF and a maximum RMS current of 11.5 A at 10 kHz. It features a self-healing, low-loss construction with an operating temperature range of -40 °C to 105 °C and is qualified to AEC-Q200 standards. The capacitor has a plastic UL94V-0 case, tin-plated copper terminals, and dimensions of 32 mm in length, 37 mm in height, 22 mm in thickness, and a lead pitch of 27.5 mm. It supports a peak dv/dt of 60 V/µs and an insulation resistance of at least 30,000 MΩ·µF. Life expectancy is rated at 100,000 hours at a 70 °C hot spot under rated voltage, with an 85 °C / 85% RH test compliance for 1500 hours.
Power Film Dc Applications / Dc Link Capacitors / Box
10µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 10µF 800V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K801A082 | 338-BLH106K801A082-ND | 2002-BLH106K801A082 | BLH106K801A082 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |