Richardson RFPD Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| AC Filtering capacitor consists of wound metallized polypropylene film, plastic casing sealed with epoxy. APPLICATIONS Output AC filtering for power converters UPS System Solar Inverters Motor Drives FEATURES Optimized AC... | |
| Available in U.S. only. | |
| Capacitor, aluminum, 0.01 F, +/-20% Tol, -40/+85C, 500V@85C | |
| Capacitor, aluminum, 0.047 F, +/-20% Tol, -40/+85C, 40V@85C | |
| Capacitor, aluminum, 2200 uF, +/-20% Tol, -40/+85C, 400V@85C | |
| Capacitor, aluminum, 5600 uF, +/-20% Tol, -40/+85C, 450V@85C | |
| Capacitor, aluminum, 68 uF, +/-20% Tol | |
| Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB)... | |
| GEM III Capacitor | |
| General Purpose AC Capacitors | |
| Hi Power Capacitor; 1.05 ±6% µF; 3000 VAC. Available in U.S. only. | |
| HI Power Capacitors, Oval Available in U.S. only. | |
| High Power Capacitor | |
| KEMET's ALS32/33 Series of screw terminal capacitors meets the requirements of the Asian market. This range offers high CV per unit volume coupled with high ripple currents and long-life performance. | |
| Microwave Capacitors, Oval Available in U.S. only. | |
| Oil Filled Capacitor, Oval | |
| Oil Filled Capacitor, Round | |
| Oil Filled Capacitor; 0.5 µF; 2500 VDC. Available in U.S. only. | |
| Our Seal-Trims are also built around the Thin-Trim capacitors. These capacitors are encased in a high performance polymer housing that is wave solderable and protects the trimmer from contamination. | |
| Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz,... | |
| PEH 536 is a Long Life electrolytic capacitor designed to offer high ripple current capability and low mounting cost. The low ESR is a result of very low resistive paper/electrolyte... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Snubber Capacitor; 2.0 µF; 2000 VDC. Available in U.S. only. | |
| The 97F7500 Series is a special purpose line designed for applications where a large micro-farad value at low voltage is required in a small size. The dielectric system is metallized... | |
| The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene... | |
| The ALC10 series of snap-in capacitors cover a wide range of case sizes and voltage ratings featuring high ripple current and surge voltage capability and very long life performance.|Applica tions|They... | |
| The ALC40 series of snap-in capacitors feature the same high ripple currents and long life characteristics as the ALC10 series but can operate at higher temperatures.|Applic ations|Suited for high reliability... | |
| The ALS30/31 series of screw terminal capacitors cover a wide range of case sizes and voltage ratings featuring high ripple currents and long life performance. They are ideally suited for... | |
| The ALS32/33 series of screw terminal capacitors meets the requirements of the Asian market. This range offers high CV per unit volume coupled with high ripple currents and long life... | |
| The ALS34/35 series of screw terminal capacitors meets the requirements of the North American market. This range offers high CV per unit volume coupled with high ripple currents and long... | |
| The ALS40/41 series of screw terminal capacitors feature the same high ripple currents and long life characteristics as the ALS30/31 series but can operate at higher temperatures. They are similarly... | |
| This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium... | |
| This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either... | |
| This family of capacitors is designed for high-current applications, such as (1) SCR commutation, (2) snubbers for SCRs, GTOs and other power semiconductors, and (3) for any other circuits where... | |
| This line of General Purpose DC Capacitors is made with film/paper technology for 1500V and 2500V ratings. These capacitors are typically used in DC filters at voltages above those served... | |
| This line of General Purpose DC Capacitors is made with film/paper technology for 2500V ratings. These capacitors are typically used in DC filters at voltages above those served by electrolytic... | |
| This series of GEM III - dual rated AC/DC Capacitors is designed specifically for applications such as AC/DC filters where harmonic frequencies greater than 60Hz are common. These capacitors are... | |
| This series of GEM III is designed specifically for applications such as AC filters where harmonic frequencies greater than 60Hz are common. | |
| This series of GEM III is designed specifically for general purpose AC applications in power supplies, UPS, and power conversion equipment. | |
| Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current... | |
| Type ACF capacitors offer several robust terminal options for AC Filtering applications. ACF is designed to give high capacitance in a small package for high current and low ESR requirements. | |
| Type AFC Capacitors are the choice for high-frequency filtering. At 100 kHz, most ratings can handle more than twice the ripple current of type AHA. With solid performance at temperatures... | |
| Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared... | |
| Type AHA Capacitors deliver twice the life of many SMT aluminum capacitor types, and they handle high levels of ripple current. The AHA can handle the ripple current of Type... | |
| Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the... |
| << Prev | Next >> |