BLH506K601C084 is a DC link capacitor designed for harsh environments, rated for 600 Vdc with a capacitance of 50 µF and a maximum rms current of 14 A at 10 kHz. It features an ESR of 6.5 mΩ, a thermal resistance of 7.8 °C/W, and an ESL of 35 nH. The capacitor operates from -40 °C to 105 °C with voltage derating above 85 °C. It has a life expectancy of 100,000 hours at a 70 °C hot spot under rated voltage and meets the AEC-Q200 automotive qualification standard. The package is a plastic case with UL94V-0 rated materials, dimensions of 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with terminals spaced 20.3 mm apart. It is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 50µF 600V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
50µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH506K601C084 | 2002-BLH506K601C084 | BLH506K601C084 | 338-BLH506K601C084-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF |