BLH706K901C114 is a DC link capacitor for harsh environments, rated for 900 Vdc with a capacitance of 70 µF. It has a maximum RMS current of 24 A at 10 kHz, a typical ESR of 3.2 mΩ, and an ESL of 35 nH. The capacitor operates from -40 °C to 105 °C, with voltage derating above 85 °C. It is qualified to AEC-Q200 and tested for 1500 hours at 85 °C / 85% RH under rated voltage. The package measures 57.5 mm in length, 55 mm in height, 45 mm in thickness, with a 20.3 mm pitch between leads and a 1.2 mm lead diameter. The case and resin are UL94V-0 rated plastic. It has two terminals and is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 70µF 900V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
70µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH706K901C114 | 2002-BLH706K901C114 | BLH706K901C114 | 338-BLH706K901C114-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 70 microF | 70 microF | 70 microF |