The BLH127K601C124 is a DC link capacitor for harsh environments, rated for 120µF at 600 Vdc, with a maximum rms current of 2400 A at 10 kHz and an ESR of 3.4 mΩ. It measures 60 mm in length, 35 mm in height, and 52.5 mm in pitch, with 20.3 mm terminal spacing. The case is made of UL94V-0 plastic with tin-plated copper terminals. It is qualified to AEC-Q200 and withstands 1500 hours at 85°C/85% RH under rated voltage. The part has a rated thermal resistance of 3.5 °C/W at 70°C hot spot and operates from -40°C to 105°C with voltage derating above 85°C. It features self-healing, low loss, and an expected life of 100,000 hours at 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 120µF 600V
120µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH127K601C124 | 2002-BLH127K601C124 | 338-BLH127K601C124-ND | BLH127K601C124 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 120 microF | 120 microF | 120 microF |