The BLH506K451C014 is a DC link capacitor designed for harsh environments, rated for 450 Vdc and 50 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 qualification. Dimensions are 57.5 mm in length, 22 mm in height, 43 mm in width, and a terminal pitch of 52.5 mm. The capacitor supports a peak current of 14 A at 10 kHz, has an ESR of 6.5 mΩ, and operates from -40 °C to 105 °C with derating above 85 °C. It is rated for 100,000 hours of life at a 70 °C hot spot and withstands 85 °C / 85% RH for 1500 hours under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
50µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 50µF 450V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH506K451C014 | 338-BLH506K451C014-ND | BLH506K451C014 | 2002-BLH506K451C014 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF |