The BLH117K701C154 is a DC link capacitor designed for harsh environments, part of the AEC-Q200 qualified BLH series with a rated voltage of 700 Vdc, capacitance of 110 µF, and maximum rms current of 2200 A at 10 kHz. It features a plastic case (UL94V-0), tin-plated copper terminals, and dimensions of 70 mm in length, 35 mm in height, and 52.5 mm in terminal spacing. The capacitor operates from -40 °C to 105 °C, with a life expectancy of 100,000 hours at 70 °C hot spot temperature, and meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 110µF 700V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
110µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH117K701C154 | 2002-BLH117K701C154 | BLH117K701C154 | 338-BLH117K701C154-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 110 microF | 110 microF | 110 microF |