The ATB687M035 is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 680 µF, and a diameter-length dimension of 12.5 mm × 13.5 mm. It has a maximum impedance of 0.07 Ω at 100 kHz and 20°C, and a rated ripple current of 820 mA at 100 kHz and 105°C. It operates within a temperature range of -55°C to +105°C and supports up to 5000 hours of load life at 105°C with rated voltage. The capacitance tolerance is +20% at 120 Hz and 20°C, and it meets stability requirements for low-temperature operation. The part is designed for filtering, bypass, coupling, and decoupling applications.
Smt Aluminum Electroytic
CAP ALUM 680UF 20% 35V SMD
CAP ALUM 680UF 20% 35V SMD
CAP ALUM 680UF 20% 35V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 680µF 35V
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB687M035 | 338-ATB687M035DKR-ND | 338-ATB687M035CT-ND | ATB687M035 | 2002-ATB687M035 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |