BLH156K102B104 is a DC link capacitor rated for 1000 Vdc with a capacitance of 15 µF, designed for harsh environments and qualified to AEC-Q200. It has a maximum rms current of 14 A at 70°C, an ESR of 7.5 mΩ at 10 kHz, and a thermal resistance of 6.8 °C/W. The capacitor measures 42.5 mm in length, 45 mm in height, 30 mm in thickness, and has a terminal pitch of 20.3 mm with two leads spaced 37.5 mm apart. It operates from -40 °C to 105 °C, features self-healing, and is constructed with UL94V-0 plastic case and dry resin. The part supports a peak dv/dt of 40 V/µs and an insulation resistance of ≥30,000 MΩ×µF at 100 Vdc. Its THB rating is 85 °C/85% RH for 1500 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
15µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 15µF 1000V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K102B104 | BLH156K102B104 | 338-BLH156K102B104-ND | 2002-BLH156K102B104 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |