BLH205K102A032 is a DC link capacitor for harsh environments, rated for 1000 Vdc and 2 µF capacitance, with a ±10% tolerance, operating from -40 °C to 105 °C, and qualified to AEC-Q200. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 32 mm in length, 22 mm in height, and 13 mm in thickness, with a 27.5 mm lead pitch. The capacitor supports a peak ripple current of 160 A at 10 kHz, has an ESR of 30 mΩ at 10 kHz, and an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc. It is tested for 1500 hours at 85 °C and 85% relative humidity at rated voltage and has a life expectancy of 100,000 hours at 70 °C hot spot temperature. The construction is self-healing with low loss and complies with IEC 61071.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 2µF 1000V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
2µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH205K102A032 | 2002-BLH205K102A032 | BLH205K102A032 | 338-BLH205K102A032-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF |