Richardson RFPD Datasheets for RF Diplexers, Duplexers, and Multiplexers

RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more

Product Name Notes
1227/1575 MHz Ceramic Diplexer Applications L1-L2 band applications Earth exploration Radio navigation-satellite Portable transceivers for both military and homeland security radio communications Features Surface mount design 16 MHz bandwidth L1...
1600 MHz InMarSat Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in InMarSat Infrastructure applications. Weight: 22.1 grams typical. Material: Filter is composed of a ceramic block...
1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block...
1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.2 grams typical. Material: Filter is composed of a ceramic block...
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for in PCS infrastructure and subscriber applications. Weight: 3.065 grams typical. Material: Filter is composed of a ceramic...
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 2.7 grams typical. Material: Filter is composed of a...
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 2.74 grams typical. Material: Filter is composed of a...
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS subscriber and infrastructure applications. Weight: 3.1 grams typical. Material: Filter is composed of a...
2100 MHz W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block...
800 MHz Duplexer. Pin mounted, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure applications. Weight: 47.61 grams typical. Material: Filter is composed of a ceramic block...
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure and subscriber applications. Weight: 2.37 grams typical. Material: Filter is composed of a...
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure applications. Weight: 6.2 grams typical. Material: Filter is composed of a ceramic block...
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in disposable handset applications. Weight: 3.61 grams typical. Material: Filter is composed of a ceramic block plated...
900 MHz EGSM Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Extended band GSM applications. Weight: 3.7 grams typical. Material: Filter is composed of a ceramic...
Application Enhanced Duplexer for LTE small cell system (Band 1) High isolation > 60 dB min Usable pass band 60 MHz Low VSWR RX = uplink = 1920 – 1980...
Applications Enhanced Duplexer for LTE small cell system (Band 14) High isolation > 63 dB min Usable pass band 10 MHz Low VSWR Rx = uplink = 788 MHz –
Applications Enhanced duplexer for LTE small cell systems (Band 3) Low VSWR Usable pass band 75 MHz Rx = uplink = 1710 MHz – 1785 MHz Tx = downlink =...
Applications Enhanced Duplexer for LTE small cell systems (Band 8) High isolation > 60 dB min Usable pass band 35 MHz Low VSWR Rx = uplink = 880 MHz –
Applications Enhanced Duplexer High isolation > 60dB min Usable pass band 60MHz Low VSWR Features Package size 8.1±0.1 mm × 8.1±0.1 mm Package height 1.1 mm (max.) Approximate weight 0.2...
Applications Enhanced Duplexer High isolation >60dB min Usable pass band 45 MHz Low VSWR Features Package size 8.1 mm × 8.1 mm Max. package height 1.1 mm Approximate weight 0.2...
B39162B4388P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Post-LNA, the diplexer is optimized for high selectivity and features low group delay. The B39162B4388P810...
Base Station Duplexer/Multiplexer Filters
CATV Diplex Filter; 5-1002/1125-1550 MHz. Features: 75 Ohm, SMT unit, RoHS Compliant. MACOM's MAFL-009272-CD0AC0 is a surface mount diplex filter unit designed for MoCA applications.
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well...
CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at...
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor...
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and...
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications...
EGSM Ceramic Monoblock Duplexer
GPS/GLONASS Extractor Low loss GPS/GLONASS Extractor for unbalanced to balanced GPS/GLONASS operation Using common antenna for GPS/GLONASS and NON-GPS/GLONASS bands (Cellular, PCS, WCDMA bands) Low insertion attenuation in GPS/GLONASS and...
MACOM’s MAFL-009010-CT0B90 is a surface mount triplex filter unit designed for MoCA applications.
MACOM's MAFL-007988-CD0550 is a Low Cost, Non Hermetically Sealed Diplex Filter unit designed for CATV, DTV and DBS applications. The technology used in the design of this unit is patent...
MACOM's MAFL-008098-CD0550 is a low cost, non hermetically sealed Diplex Filter unit designed for CATV applications.
MACOM's MAFL-009055-CD4254 is a low cost, SMT diplex filter designed for CATV, DTV, DBS, cable modem and set top box applications.
MACOM's MAFLCT0027 is a very low cost, small size, non-hermetically sealed filter unit designed for CATV, DTV and DBS applications. The technology used in the design of this unit is...
MACOM's MAFLCT0066 is a low cost, surface mount diplex filter unit designed for CATV FTTx, Home Gateway and Distribution applications.
MACOM's MAFLCT0083 is a low cost, low profile diplex filter designed for use in CATV ser-top box and cable modem applications.
MACOM's MAFLES0018 is a low cost, SMT diplex filter unit designed for CATV, DTV, DBS, cable modem and set top box applications. The technology used in this design is patent...
MAFL-011055 is a Low Cost, surface mount Diplex Filter unit designed for CATV applications, DTV and DBS applications.
MAFL-011057 is a Low Cost, surface mount Diplex Filter unit designed for CATV applications, DTV and DBS applications.
MAFL-011081 is a surface mount diplex filter unit designed for CATV applications, DVT and DBS applications.
MoCA Triplex Filter 5-85/105-1002/1125-1 675 MHz. MACOM Technology Solution’s MAFL-011026 is a surface mount triplex filter designed for MoCA applications
PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 3.3 grams typical. Material: Filter is composed of a ceramic block...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as...
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz Infrastructure Applications.
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure applications.
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in EGSM Infrastructure Applications.
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Infrastructure Applications. Weight: 12.0 grams typical Material: Filter is composed of a ceramic block plated with Ag and a...
Surface mount, silver (Ag) coated ceramic duplexer. Weight: 3.4 grams typical Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated...
Surface mount, silver (Ag) coated neodymiumceramic duplexer. Weight: 3.9 grams Typical Material:Filter is composed of a ceramic block plated with Ag and a shield made of nickelsilver plated steel. Filter...
Surface mount, silver (Ag) coatedceramic duplexer designed for broadband applications. Weight: 3.3 grams typical Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel...
Surface mount, silver (Ag) coatedceramic Duplexer. Developed for use in 1800 MHz DCS infrastructureapplic ations. Weight: 3.3 grams typical Material: Filter is composed of aceramic block coated with Ag and...
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in 800 MHz Infrastructure Applications. Weight: 12.25 grams typical Material: Filter is composed of aceramic block plated with Ag and a...
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in both subscriber and infrastructureInMarS at Applications.
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield...
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in PCS Infrastructure applications. Weight: Approximately 30.0 gramstypical Material: Filter is composed of aceramic block plated with Ag and a shield...
Surface mount, silver (Ag) coatedceramic duplexer. Weight: 3.9 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies...
Surface mount, silver (Ag) coatedceramic PCS duplexer. Developed for use in PCS infrastructure and subscriberapplicatio ns.
Surface mount, silver (Ag) coatedceramic PCS duplexer. Developed for use in PCS infrastructure applications.
The LFD181G57DPGC092 LTCC Diplexer is used in GPS/WiFi2.45 GHz applications and has been optimized for low loss (0.35-0.6dB). LTCC is a lower cost option than SAW diplexers.
The LFD182G45DCJD247 LTCC Diplexer is used in dual-band 2.45/5 GHz WiFi and wireless systems. LTCC diplexers are a low cost option compared to SAW filters.
The LFD182G45MJ6D431 LTCC Diplexer is used in dual-band 2.45/5 GHz WiFi and wireless systems. LTCC is a low cost alternative compared to SAW diplexers.
The LFD21868MMF1D386 LTCC Diplexer is used in LTE 868/915 MHz applications.
The MAFL-011018 is a low profile, surface mount filter with 3 transmission paths allowing full triplexer operation. The CATV reverse and forward bands are provided along with a further band...
The MAFL-011077 is a surface mount diplex filter designed for the CATV applications, DTV, and DBS applications.
The MAFL-011078 is a surface mount diplex filter designed for the CATV applications, DTV, and DBS applications.
W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure and handset applications. Weight: 0.46 grams typical. Material: Filter is composed of a ceramic block...