KEMET Electronics Corporation Film Capacitor C4ATFBW5400A3NJ

Description
MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
Request a Quote Datasheet
Description
MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - C4ATFBW5400A3NJ - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
C4ATFBW5400A3NJ
Film Capacitor C4ATFBW5400A3NJ
MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

Supplier's Site
Film Capacitors - 399-5949-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5949-ND
Film Capacitors 399-5949-ND
40µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial - 4 Leads

40µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4ATFBW5400A3NJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4ATFBW5400A3NJ
Film Capacitors C4ATFBW5400A3NJ
CAP FILM 40UF 5% 400VDC RADIAL

CAP FILM 40UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4ATFBW5400A3NJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4ATFBW5400A3NJ
Capacitors - Film Capacitors C4ATFBW5400A3NJ
CAP FILM 40UF 5% 400VDC RADIAL

CAP FILM 40UF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4ATFBW5400A3NJ 399-5949-ND C4ATFBW5400A3NJ C4ATFBW5400A3NJ
Product Name Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 40 microF 40 microF 40 microF 40 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers