The BLH306K102C064 is a DC link capacitor designed for harsh environments, rated for 1000 Vdc with a capacitance of 30 µF. It features a plastic case with UL94V-0 rated material, tin-plated copper terminals, and complies with AEC-Q200 automotive qualification standards. The part has a maximum operating temperature of 105 °C, with voltage derating above 85 °C at 1.35% per °C. It supports a peak ripple current of 15 A at 10 kHz, an ESR of 5.5 mΩ, and an ESL of 35 nH. Dimensions are 57.5 mm in length, 45 mm in height, 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor is rated for 100,000 hours of life at a 70 °C hot spot under rated voltage and meets IEC 61071 standards. It is qualified for 1500 hours at 85 °C and 85% relative humidity at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 30µF 1000V
30µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K102C064 | 2002-BLH306K102C064 | 338-BLH306K102C064-ND | BLH306K102C064 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |