The BLC300J701B4D is a PCB mount polypropylene DC link capacitor with a capacitance of 30 µF, rated for 700 Vdc, and a maximum ripple current of 33 A rms at 10 kHz and 25 °C. It features self-healing capability, an operating temperature range of -45 °C to 85 °C, and a case code D with dimensions of 30 mm height, 45 mm width, and 41.5 mm length. The part has an equivalent series resistance of 2.6 mΩ, an ESL of 30 nH, and complies with IEC 61071. The case and resin are UL94V-0 rated, with tin-plated copper terminals. Life testing is qualified for 5000 hours at 85 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
30µF Film Capacitor 230V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
Polypropylene Board Mount DC Link Capacitors 30µF 700V
CAP FILM 30UF 5% 700VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC300J701B4D | 338-3392-ND | BLC300J701B4D | 2002-BLC300J701B4D | BLC300J701B4D |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 30 microF | 30 microF | 30 microF | 30 microF | 30 microF |