MKP Series. Aluminum Case Capacitors. AC Filter Applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | C44PFGR6300ZA0J |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 300 microF |
| Capacitance Tolerance | 5 (+/- %) |