The BLH656K701C114 is a DC link film capacitor rated for 700 Vdc, with a capacitance of 65 µF and a maximum RMS current of 18 A at 70 °C. It features an ESR of 4.5 mΩ at 10 kHz, an ESL of 35 nH, and a thermal resistance of 6.3 °C/W. The capacitor measures 57.5 mm in length, 55 mm in height, 45 mm in thickness, with a terminal pitch of 52.5 mm and a terminal diameter of 20.3 mm. It is constructed with UL94V-0 plastic case and dry resin, and is qualified to AEC-Q200 standards. The device operates from -40 °C to 105 °C and is rated for 1500 hours at 85 °C / 85% RH with rated voltage applied. Its life expectancy is 100,000 hours at 70 °C hot spot temperature under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
65µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 65µF 700V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH656K701C114 | BLH656K701C114 | 338-BLH656K701C114-ND | 2002-BLH656K701C114 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 65 microF | 65 microF | 65 microF |