KEMET Electronics Corporation 1uF 850V 0.0038 Ohm Capacitor C4CAMUD4100AA1J

Description
Cap Film 1uF 850V PP 5% (25 X 44mm) Axial 0.0038 Ohm 85°C Product overview: C4CAMUD4100AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 850V, 0.0038 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 850V, 0.0038 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4CAMUD4100AA1J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 1uF 850V PP 5% (25 X 44mm) Axial 0.0038 Ohm 85°C Product overview: C4CAMUD4100AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 850V, 0.0038 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 850V, 0.0038 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4CAMUD4100AA1J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 850V 0.0038 Ohm Capacitor
62-C4CAMUD4100AA1J
1uF 850V 0.0038 Ohm Capacitor 62-C4CAMUD4100AA1J
Cap Film 1uF 850V PP 5% (25 X 44mm) Axial 0.0038 Ohm 85°C Product overview: C4CAMUD4100AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 850V, 0.0038 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 850V, 0.0038 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4CAMUD4100AA1J can be used for catalog matching and distributor lookup.

Cap Film 1uF 850V PP 5% (25 X 44mm) Axial 0.0038 Ohm 85°C Product overview: C4CAMUD4100AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 850V, 0.0038 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 850V, 0.0038 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4CAMUD4100AA1J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Snubber Capacitor - C4CAMUD4100AA1J - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
C4CAMUD4100AA1J
IGBT Snubber Capacitor C4CAMUD4100AA1J
Axial Capacitors. PCB Applications. General Characteristics: • Self-healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

Axial Capacitors. PCB Applications. General Characteristics: • Self-healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

Supplier's Site
Film Capacitors - 399-C4CAMUD4100AA1J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4CAMUD4100AA1J-ND
Film Capacitors 399-C4CAMUD4100AA1J-ND
1µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial

1µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Cap, 1Μf, 850V, 5%, Pp, Axial; Capacitance Kemet - 14AC6567 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 850V, 5%, Pp, Axial; Capacitance Kemet
14AC6567
Cap, 1Μf, 850V, 5%, Pp, Axial; Capacitance Kemet 14AC6567
CAP, 1µF, 850V, 5%, PP, AXIAL; Capacitance:1µF; Voltage Rating:850V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4C Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

CAP, 1µF, 850V, 5%, PP, AXIAL; Capacitance:1µF; Voltage Rating:850V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4C Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-C4CAMUD4100AA1J C4CAMUD4100AA1J 399-C4CAMUD4100AA1J-ND 14AC6567
Product Name 1uF 850V 0.0038 Ohm Capacitor IGBT Snubber Capacitor Film Capacitors Cap, 1Μf, 850V, 5%, Pp, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11AH560J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers