The BLH356K701B114 is a DC link capacitor for harsh environments, rated for 700 Vdc with a capacitance of 35 µF, ±10% tolerance. It features a case size of 42.5 mm × 50 mm × 35 mm with 20.3 mm terminal pitch and 1.2 mm terminal diameter, and supports a typical RMS current of 20 A at 70 °C. The capacitor meets AEC-Q200 qualification standards and is rated for 1,500 hours at 85 °C/85% RH under rated voltage. With a thermal resistance of 6.3 °C/W and an ESR of 5.5 mΩ at 10 kHz, it is designed for high ripple current applications. The case and resin are UL94V-0 rated. Its life expectancy is 100,000 hours at 70 °C hot spot temperature under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
35µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 35µF 700V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH356K701B114 | 338-BLH356K701B114-ND | 2002-BLH356K701B114 | BLH356K701B114 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF |