The ATB687M6R3 is a 680 µF aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, designed for filtering, bypass, and decoupling applications. It has a diameter of 8 mm and a height of 10.2 mm, compatible with surface mount mounting. The impedance at 100 kHz and +105°C is 0.17 Ω, with a maximum ripple current of 450 mA. The capacitor operates within a temperature range of -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage. Capacitance tolerance is ±20% at 120 Hz and 20°C. It meets stability and reliability criteria including resistance to soldering heat, with minimal changes in capacitance, dissipation factor, and leakage current after thermal exposure.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB687M6R3 | ATB687M6R3 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |